The Knurled Front Face Swage Standoff, part number 7649-A-1032-B, is constructed from brass and features a round shape with a diameter of 3/8 inch. It has a thread size of 10-32 and a length of 5/8 inch, with a shank length of 0.075 inch. This standoff is compliant with RoHS regulations and does not have any plating finish. It is suitable for applications requiring a secure mounting solution with a board thickness of 1/32 inch.
Knurled Front Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7649-A-1032-B |
| Product Name | Knurled Front Face Swage Standoffs Inch |
| Type & Shape | Standoff |