The Knurled Front Face Swage Standoff, part number 7642-B-632-B, is constructed from brass and features a round shape with a diameter of 3/8 inch. It has a thread size of 6-32 and a length of 3/16 inch. The shank length is 0.105 inch, and it is designed to accommodate a board thickness of 1/16 inch. This product is RoHS compliant and does not have any plating finish.
Knurled Front Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7642-B-632-B |
| Product Name | Knurled Front Face Swage Standoffs Inch |
| Type & Shape | Standoff |