The Knurled Front Face Swage Standoff, part number 7631-D-1032-B, is constructed from brass and features a round shape with a diameter of 5/16 inches. It has a thread size of 10-32 and a length of 1-7/16 inches. The shank length is 0.165 inches, and it is designed for use with a board thickness of 1/8 inch. This product is RoHS compliant and does not have any plating finish.
Knurled Front Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7631-D-1032-B |
| Product Name | Knurled Front Face Swage Standoffs Inch |
| Type & Shape | Standoff |