The Knurled Front Face Swage Standoff, part number 7606-C-440-SS, is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with an outer diameter of 1/4 inch and a length of 1-13/16 inches. The standoff has a thread size of 4-40 and a shank length of 0.135 inches, making it suitable for applications requiring a board thickness of 3/32 inch. This product is RoHS compliant and does not have any plating finish.
Knurled Front Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7606-C-440-SS |
| Product Name | Knurled Front Face Swage Standoffs Inch |
| Type & Shape | Standoff |