RAF Electronic Hardware Knurled Front Face Swage Standoffs Inch 7575-D-256-S

Description
Knurled Front Face Swage Standoffs
Description
Knurled Front Face Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Knurled Front Face Swage Standoff, part number 7575-D-256-S, is constructed from steel and features a round shape with a diameter of 3/16 inch. It has a thread size of 2-56 and a length of 1-13/16 inches. The shank length measures 0.165 inches, and it is designed to accommodate a board thickness of 1/8 inch. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Knurled Front Face Swage Standoff, part number 7575-D-256-S, is constructed from steel and features a round shape with a diameter of 3/16 inch. It has a thread size of 2-56 and a length of 1-13/16 inches. The shank length measures 0.165 inches, and it is designed to accommodate a board thickness of 1/8 inch. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Knurled Front Face Swage Standoffs Inch - 7575-D-256-S - RAF Electronic Hardware
Seymour, CT, United States
Knurled Front Face Swage Standoffs Inch
7575-D-256-S
Knurled Front Face Swage Standoffs Inch 7575-D-256-S
Knurled Front Face Swage Standoffs

Knurled Front Face Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7575-D-256-S
Product Name Knurled Front Face Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details