The Knurled Front Face Swage Standoff, part number 7562-B-256-B, is constructed from brass and features a round shape with a diameter of 3/16 inch. It has a thread size of 2-56 and a total length of 1 inch, with a shank length of 0.105 inch. This standoff is designed for use with a board thickness of 1/16 inch and is compliant with RoHS standards. The product does not have any plating finish.
Knurled Front Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7562-B-256-B |
| Product Name | Knurled Front Face Swage Standoffs Inch |
| Type & Shape | Standoff |