RAF Electronic Hardware Knurled Front Face Swage Standoffs Inch 7553-B-256-S

Description
Knurled Front Face Swage Standoffs
Description
Knurled Front Face Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Knurled Front Face Swage Standoff, part number 7553-B-256-S, is constructed from steel and features a round shape with a diameter of 3/16 inch. It has a thread size of 2-56 and a length of 7/16 inch, with a shank length of 0.105 inch. This standoff is designed for a board thickness of 1/16 inch and is compliant with RoHS regulations. It does not have any plating finish. This product may be suitable for applications requiring robust support and alignment in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Knurled Front Face Swage Standoff, part number 7553-B-256-S, is constructed from steel and features a round shape with a diameter of 3/16 inch. It has a thread size of 2-56 and a length of 7/16 inch, with a shank length of 0.105 inch. This standoff is designed for a board thickness of 1/16 inch and is compliant with RoHS regulations. It does not have any plating finish. This product may be suitable for applications requiring robust support and alignment in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Knurled Front Face Swage Standoffs Inch - 7553-B-256-S - RAF Electronic Hardware
Seymour, CT, United States
Knurled Front Face Swage Standoffs Inch
7553-B-256-S
Knurled Front Face Swage Standoffs Inch 7553-B-256-S
Knurled Front Face Swage Standoffs

Knurled Front Face Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7553-B-256-S
Product Name Knurled Front Face Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details