RAF Electronic Hardware Knurled Front Face Swage Standoffs Inch 7551-B-256-SS

Description
Knurled Front Face Swage Standoffs
Description
Knurled Front Face Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Knurled Front Face Swage Standoff, part number 7551-B-256-SS, is constructed from stainless steel and features a round shape with a diameter of 3/16 inch. It has a thread size of 2-56 and a length of 5/16 inch, with a shank length of 0.105 inch. This standoff is designed for use with a board thickness of 1/16 inch and is compliant with RoHS standards. The product does not have any plating finish, which may be relevant for specific applications where surface treatment is a consideration.

Datasheet Summary
Powered by GS/AI

The Knurled Front Face Swage Standoff, part number 7551-B-256-SS, is constructed from stainless steel and features a round shape with a diameter of 3/16 inch. It has a thread size of 2-56 and a length of 5/16 inch, with a shank length of 0.105 inch. This standoff is designed for use with a board thickness of 1/16 inch and is compliant with RoHS standards. The product does not have any plating finish, which may be relevant for specific applications where surface treatment is a consideration.

Suppliers

Company
Product
Description
Supplier Links
Knurled Front Face Swage Standoffs Inch - 7551-B-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Knurled Front Face Swage Standoffs Inch
7551-B-256-SS
Knurled Front Face Swage Standoffs Inch 7551-B-256-SS
Knurled Front Face Swage Standoffs

Knurled Front Face Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7551-B-256-SS
Product Name Knurled Front Face Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details