The Full Knurled Swage Standoff, part number 7545-B-832-B, is constructed from brass and features a round shape with a diameter of 3/8 inch. It has an 8-32 thread and a length of 1-7/8 inches. The shank length is 0.105 inches, with a shank diameter of 0.247 inches. It is designed for a board thickness of 1/16 inch and includes a counterbore of 0.200 inches. This product is RoHS compliant and does not have any plating finish.
Full Knurled Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7545-B-832-B |
| Product Name | Full Knurled Swage Standoffs Inch |
| Type & Shape | Standoff |