RAF Electronic Hardware Full Knurled Swage Standoffs Inch 7500-C-632-S

Description
Full Knurled Swage Standoffs
Description
Full Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Full Knurled Swage Standoff, part number 7500-C-632-S, is constructed from steel and features a round shape with a diameter of 5/16 inch. It has a thread size of 6-32 and a length of 1 inch. The shank length measures 0.135 inch, with a shank diameter of 0.247 inch. The counterbore diameter is 0.200 inch, and it is designed to accommodate a board thickness of 3/32 inch. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Full Knurled Swage Standoff, part number 7500-C-632-S, is constructed from steel and features a round shape with a diameter of 5/16 inch. It has a thread size of 6-32 and a length of 1 inch. The shank length measures 0.135 inch, with a shank diameter of 0.247 inch. The counterbore diameter is 0.200 inch, and it is designed to accommodate a board thickness of 3/32 inch. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Full Knurled Swage Standoffs Inch - 7500-C-632-S - RAF Electronic Hardware
Seymour, CT, United States
Full Knurled Swage Standoffs Inch
7500-C-632-S
Full Knurled Swage Standoffs Inch 7500-C-632-S
Full Knurled Swage Standoffs

Full Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7500-C-632-S
Product Name Full Knurled Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details