RAF Electronic Hardware Full Knurled Swage Standoffs Inch 7471-D-440-AL

Description
Full Knurled Swage Standoffs
Description
Full Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Full Knurled Swage Standoff, part number 7471-D-440-AL, is constructed from aluminum and features a round shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 1-1/8 inches. The shank length is 0.165 inches, with a shank diameter of 0.201 inches. The counterbore measures 0.150 inches, and the product is compliant with RoHS standards. There is no plating finish on the standoff. This product is suitable for applications requiring lightweight and durable standoffs.

Datasheet Summary
Powered by GS/AI

The Full Knurled Swage Standoff, part number 7471-D-440-AL, is constructed from aluminum and features a round shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 1-1/8 inches. The shank length is 0.165 inches, with a shank diameter of 0.201 inches. The counterbore measures 0.150 inches, and the product is compliant with RoHS standards. There is no plating finish on the standoff. This product is suitable for applications requiring lightweight and durable standoffs.

Suppliers

Company
Product
Description
Supplier Links
Full Knurled Swage Standoffs Inch - 7471-D-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Full Knurled Swage Standoffs Inch
7471-D-440-AL
Full Knurled Swage Standoffs Inch 7471-D-440-AL
Full Knurled Swage Standoffs

Full Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7471-D-440-AL
Product Name Full Knurled Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1026558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers