The Full Knurled Swage Standoff, part number 7434-D-256-B, is constructed from brass and features a round shape with a diameter of 3/16 inch. It has a thread size of 2-56 and a length of 3/4 inch. The shank length measures 0.165 inch, with a shank diameter of 0.152 inch. This standoff is designed for a board thickness of 1/8 inch and includes a counterbore of 0.115 inch. The product is RoHS compliant and does not have any plating finish.
Full Knurled Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7434-D-256-B |
| Product Name | Full Knurled Swage Standoffs Inch |
| Type & Shape | Standoff |