RAF Electronic Hardware Partial Knurled Swage Standoffs Inch 7393-C-832-SS

Description
Partial Knurled Swage Standoffs
Description
Partial Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Partial Knurled Swage Standoff, part number 7393-C-832-SS, is constructed from stainless steel and features a round shape with a diameter of 0.375 inches. It has an 8-32 thread and a length of 1/8 inch. The shank length is 0.135 inches, with a shank diameter of 0.234 inches. The counterbore measures 0.200 inches, and the knurl length is 0.09375 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring a durable and corrosion-resistant standoff solution.

Datasheet Summary
Powered by GS/AI

The Partial Knurled Swage Standoff, part number 7393-C-832-SS, is constructed from stainless steel and features a round shape with a diameter of 0.375 inches. It has an 8-32 thread and a length of 1/8 inch. The shank length is 0.135 inches, with a shank diameter of 0.234 inches. The counterbore measures 0.200 inches, and the knurl length is 0.09375 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring a durable and corrosion-resistant standoff solution.

Suppliers

Company
Product
Description
Supplier Links
Partial Knurled Swage Standoffs Inch - 7393-C-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Partial Knurled Swage Standoffs Inch
7393-C-832-SS
Partial Knurled Swage Standoffs Inch 7393-C-832-SS
Partial Knurled Swage Standoffs

Partial Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7393-C-832-SS
Product Name Partial Knurled Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1731-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
PCB Supports - 1026075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details