The Partial Knurled Swage Standoff, part number 7385-C-832-AL, is constructed from aluminum and features a round shape with a diameter of 0.3125 inches. It has an 8-32 thread and a length of 1-9/16 inches. The shank length measures 0.135 inches, while the shank diameter is 0.234 inches. The counterbore is 0.200 inches, and the knurl length is 0.09375 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring a lightweight and durable standoff solution.
Partial Knurled Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7385-C-832-AL |
| Product Name | Partial Knurled Swage Standoffs Inch |
| Type & Shape | Standoff |