RAF Electronic Hardware Partial Knurled Swage Standoffs Inch 7375-C-832-S

Description
Partial Knurled Swage Standoffs
Description
Partial Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Partial Knurled Swage Standoff 7375-C-832-S is constructed from steel and features a round shape with a diameter of 0.3125 inches. It has an 8-32 thread and a length of 15/16 inches. The shank length measures 0.135 inches, and the shank diameter is 0.234 inches. The counterbore diameter is 0.200 inches, and the knurl length is 0.09375 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring a secure and stable mounting solution.

Datasheet Summary
Powered by GS/AI

The Partial Knurled Swage Standoff 7375-C-832-S is constructed from steel and features a round shape with a diameter of 0.3125 inches. It has an 8-32 thread and a length of 15/16 inches. The shank length measures 0.135 inches, and the shank diameter is 0.234 inches. The counterbore diameter is 0.200 inches, and the knurl length is 0.09375 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring a secure and stable mounting solution.

Suppliers

Company
Product
Description
Supplier Links
Partial Knurled Swage Standoffs Inch - 7375-C-832-S - RAF Electronic Hardware
Seymour, CT, United States
Partial Knurled Swage Standoffs Inch
7375-C-832-S
Partial Knurled Swage Standoffs Inch 7375-C-832-S
Partial Knurled Swage Standoffs

Partial Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7375-C-832-S
Product Name Partial Knurled Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details