RAF Electronic Hardware Partial Knurled Swage Standoffs Inch 7370-B-632-S

Description
Partial Knurled Swage Standoffs
Description
Partial Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Partial Knurled Swage Standoff 7370-B-632-S is constructed from steel and features a round shape with a diameter of 0.3125 inches. It has a thread size of 6-32 and a length of 5/8 inches. The shank length measures 0.105 inches, while the shank diameter is 0.234 inches. The counterbore diameter is 0.200 inches, and the board thickness it accommodates is 1/16 inch. The knurl length is 0.0625 inches. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Partial Knurled Swage Standoff 7370-B-632-S is constructed from steel and features a round shape with a diameter of 0.3125 inches. It has a thread size of 6-32 and a length of 5/8 inches. The shank length measures 0.105 inches, while the shank diameter is 0.234 inches. The counterbore diameter is 0.200 inches, and the board thickness it accommodates is 1/16 inch. The knurl length is 0.0625 inches. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Partial Knurled Swage Standoffs Inch - 7370-B-632-S - RAF Electronic Hardware
Seymour, CT, United States
Partial Knurled Swage Standoffs Inch
7370-B-632-S
Partial Knurled Swage Standoffs Inch 7370-B-632-S
Partial Knurled Swage Standoffs

Partial Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7370-B-632-S
Product Name Partial Knurled Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers