The Century Spring Corp. compression spring with part number 73272 has a free length of 12.0 inches (304.8 mm) and an outer diameter of 2.344 inches (59.5 mm). It is made from oil-tempered music wire, providing durability and resistance to deformation under load. The spring has a wire diameter of 0.406 inches (10.3 mm) and a solid length of 15.4 inches (392.4 mm). It is designed to handle a maximum load of 581 lbs (2585 N) with a suggested maximum deflection of 4.1 inches (104.1 mm). This spring is suitable for applications requiring reliable compression resistance and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 73272 |
| Product Name | Compression Springs |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |
| Outer Diameter | 3.16 inch (80.16 mm) |