RAF Electronic Hardware Partial Knurled Swage Standoffs Inch 7320-D-440-SS

Description
Partial Knurled Swage Standoffs
Description
Partial Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Partial Knurled Swage Standoff 7320-D-440-SS is constructed from stainless steel and features a round shape with a diameter of 0.1875 inches. It has a thread size of 4-40 and a length of 1-3/8 inches. The shank length measures 0.165 inches, and the shank diameter is 0.139 inches. The counterbore diameter is 0.115 inches, and the knurl length is 0.125 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring a durable and corrosion-resistant standoff solution.

Datasheet Summary
Powered by GS/AI

The Partial Knurled Swage Standoff 7320-D-440-SS is constructed from stainless steel and features a round shape with a diameter of 0.1875 inches. It has a thread size of 4-40 and a length of 1-3/8 inches. The shank length measures 0.165 inches, and the shank diameter is 0.139 inches. The counterbore diameter is 0.115 inches, and the knurl length is 0.125 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring a durable and corrosion-resistant standoff solution.

Suppliers

Company
Product
Description
Supplier Links
Partial Knurled Swage Standoffs Inch - 7320-D-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Partial Knurled Swage Standoffs Inch
7320-D-440-SS
Partial Knurled Swage Standoffs Inch 7320-D-440-SS
Partial Knurled Swage Standoffs

Partial Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7320-D-440-SS
Product Name Partial Knurled Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details