Century Spring Corp. Compression Springs 71902

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The Century Spring Corp. Compression Spring with part number 71902 features an outer diameter of 0.75 inches (19.1 mm) and a wire diameter of 0.067 inches (1.7 mm). It has a free length of 2.526 inches (64.1 mm) and an inner diameter of 0.526 inches (13.4 mm). The spring is rated for a maximum load of 40 lbs (177.9 N) and a suggested maximum deflection of 15 inches (381 mm). The material used for this spring is music wire, and it has closed ends. This spring is suitable for applications requiring resistance to compressive forces and energy storage.

Datasheet Summary
Powered by GS/AI

The Century Spring Corp. Compression Spring with part number 71902 features an outer diameter of 0.75 inches (19.1 mm) and a wire diameter of 0.067 inches (1.7 mm). It has a free length of 2.526 inches (64.1 mm) and an inner diameter of 0.526 inches (13.4 mm). The spring is rated for a maximum load of 40 lbs (177.9 N) and a suggested maximum deflection of 15 inches (381 mm). The material used for this spring is music wire, and it has closed ends. This spring is suitable for applications requiring resistance to compressive forces and energy storage.

Suppliers

Company
Product
Description
Supplier Links
Compression Springs - 71902 - Century Spring Corp.
Commerce, CA, United States
Compression Springs
71902
Compression Springs 71902
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number 71902
Product Name Compression Springs
Material Alloy Steel (Music Wire)
End Configuration Ground ends; Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Single Turn Gap Wave Spring Washer - LB-0689 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 6.89 inch (175 mm)
View Details
6mm Outside diameter, 19mm Free Length, Helical Compression Spring - S78CSYM060110019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System Metric Design
View Details
Custom Compression Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Material Nickey Alloy
Coil Shape Cross-section Compression; Straight
Spring Pitch Constant Pitch; Variable pitch (optional feature)
View Details
Compression Springs - 121309 - RS Components, Ltd.
Specs
Outer Diameter 0.4331 inch (11 mm)
Wire diameter 0.0866 inch (2.2 mm)
Free length 2.24 inch (56.8 mm)
View Details