Century Spring Corp. Compression Springs 71464S

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The Century Spring Corp. Compression Spring with part number 71464S has a free length of 2.00 inches (50.8 mm) and an outer diameter of 0.363 inches (9.2 mm). It is made from stainless steel (SST) and features closed ends. The spring has a wire diameter of 0.046 inches (1.2 mm) and a total of 34 coils. It offers a spring rate of 7.7 lbs/in (1.4 N/mm) and a suggested maximum load of 24 lbs (106 N). The suggested maximum deflection is 1.2 inches (30 mm). This spring is suitable for applications requiring resistance to compressive forces and energy storage.

Datasheet Summary
Powered by GS/AI

The Century Spring Corp. Compression Spring with part number 71464S has a free length of 2.00 inches (50.8 mm) and an outer diameter of 0.363 inches (9.2 mm). It is made from stainless steel (SST) and features closed ends. The spring has a wire diameter of 0.046 inches (1.2 mm) and a total of 34 coils. It offers a spring rate of 7.7 lbs/in (1.4 N/mm) and a suggested maximum load of 24 lbs (106 N). The suggested maximum deflection is 1.2 inches (30 mm). This spring is suitable for applications requiring resistance to compressive forces and energy storage.

Suppliers

Company
Product
Description
Supplier Links
Compression Springs - 71464S - Century Spring Corp.
Commerce, CA, United States
Compression Springs
71464S
Compression Springs 71464S
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number 71464S
Product Name Compression Springs
Material Stainless Steel
End Configuration Ground ends; Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Linear Wave Spring - Linear Wave Spring - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Hard Drawn
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Wave Springs - MWL-50 E - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.57 inch (40 mm)
View Details
Compression Springs - 751455 - RS Components, Ltd.
Specs
Outer Diameter 0.1772 inch (4.5 mm)
Wire diameter 0.0197 inch (0.5000 mm)
Free length 1.22 inch (31 mm)
View Details
Custom Compression Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Material Nickey Alloy
Coil Shape Cross-section Compression; Straight
Spring Pitch Constant Pitch; Variable pitch (optional feature)
View Details