RAF Electronic Hardware Plain Thumbscrews Inch 7126-SS

Description
Plain Thumbscrews
Datasheet
Description
Plain Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Inch - 7126-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Inch
7126-SS
Plain Thumbscrews Inch 7126-SS
Plain Thumbscrews

Plain Thumbscrews

Supplier's Site Datasheet
Plain Thumb Screw, Ss,6-32 , 0.438 ; Thread Size Imperial Raf Electronic Hardware - 27T8990 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss,6-32 , 0.438 ; Thread Size Imperial Raf Electronic Hardware
27T8990
Plain Thumb Screw, Ss,6-32 , 0.438 ; Thread Size Imperial Raf Electronic Hardware 27T8990
PLAIN THUMB SCREW, SS,6-32 , 0.438 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.438"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS,6-32 , 0.438 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.438"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number 7126-SS 27T8990
Product Name Plain Thumbscrews Inch Plain Thumb Screw, Ss,6-32 , 0.438 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch # 6
Unlock Full Specs
to access all available technical data

Similar Products

Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
M2 x 0.4 Cap Screw, 8 mm Long, Qty 50 - SH2MS08 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details