PLAIN THUMB SCREW, SS,4-40 , 0.438 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.438"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes
| RAF Electronic Hardware | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Screws | Screws |
| Product Number | 7122-SS | 27T8982 |
| Product Name | Plain Thumbscrews Inch | Plain Thumb Screw, Ss,4-40 , 0.438 ; Thread Size Imperial Raf Electronic Hardware |
| Screw Type | Thumb Screw | Thumb Screw |
| Material | Stainless Steel | Steel; Stainless Steel; Stainless Steel |
| Inch | # 4 |