RAF Electronic Hardware Washer Face Thumbscrews Inch 7113-AL

Description
Washer Face Thumbscrews
Datasheet
Description
Washer Face Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7113-AL - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7113-AL
Washer Face Thumbscrews Inch 7113-AL
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Washer Face Thumb Screw, Al, 1/4-20 , 0.5 ; Thread Size Imperial Raf Electronic Hardware - 27T8971 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Al, 1/4-20 , 0.5 ; Thread Size Imperial Raf Electronic Hardware
27T8971
Washer Face Thumb Screw, Al, 1/4-20 , 0.5 ; Thread Size Imperial Raf Electronic Hardware 27T8971
WASHER FACE THUMB SCREW, AL, 1/4-20 , 0.5 "; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

WASHER FACE THUMB SCREW, AL, 1/4-20 , 0.5 "; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number 7113-AL 27T8971
Product Name Washer Face Thumbscrews Inch Washer Face Thumb Screw, Al, 1/4-20 , 0.5 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Aluminum Aluminum; Aluminium
Inch 1/4" 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M2 x 0.4 Cap Screw, 10 mm Long, Qty 50 - SH2MS10 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details
Machine Screw - R2-56X5/162701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details