Washer Face Thumbscrews
#6-32 Knob Thumb Screw Drive Aluminum
WASHER FACE THUMB SCREW, AL, 6-32 , 0.375 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Screws | Screws | Screws |
| Product Number | 7103-AL | 1772-1016-ND | 27T8951 |
| Product Name | Washer Face Thumbscrews Inch | Thumb Screw | Washer Face Thumb Screw, Al, 6-32 , 0.375 ; Thread Size Imperial Raf Electronic Hardware |
| Screw Type | Thumb Screw | Thumb Screw | |
| Material | Aluminum | Aluminum; Aluminium | |
| Inch | # 6 | # 6 |