The Century Spring Corp. Compression Spring with part number 70684S features an outer diameter of 0.240 inches (6.10 mm) and a free length of 0.63 inches (16.0 mm). It is made from stainless steel (SST) and has a wire diameter of 0.170 inches (4.3 mm). The spring is designed to provide a rate of 33 lbs/in (5.8 N/mm) and can withstand a suggested maximum load of 6.3 lbs (28 N) with a maximum deflection of 0.19 inches (4.8 mm). The spring is coiled in a cylindrical shape and is suitable for applications requiring resistance to compressive forces.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 70684S |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |