The Century Spring Corp. Compression Spring with part number 70484S features an outer diameter of 0.75 inches (19.1 mm) and a wire diameter of 0.166 inches (4.2 mm). It has a free length of 5.00 inches (127.0 mm) and a solid length of 2.00 inches (50.8 mm). The spring is made from stainless steel (SST) and has closed ends. It is designed to provide a spring rate of 5.4 lbs/in (0.95 N/mm) and can withstand a maximum load of 10.0 lbs (44.5 N) with a suggested maximum deflection of 2.0 inches (50.8 mm). This spring is suitable for applications requiring reliable compression resistance and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 70484S |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |