The Century Spring Corp. Compression Spring with part number 70165 has a free length of 1.00 inches (25.4 mm) and a wire diameter of 0.080 inches (2.0 mm). It is made from music wire (MW) and features closed ends. The spring has a suggested maximum load of 9.7 lbs (43.1 N) and a suggested maximum deflection of 1.7 inches (43.2 mm). The solid length of the spring is 3.8 inches (96.5 mm). This spring is suitable for applications requiring resistance to compressive forces and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 70165 |
| Product Name | Compression Springs |
| Material | Alloy Steel (Music Wire) |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |