RAF Electronic Hardware Shoulder Washers Inch 5820-TE

Description
Shoulder Washers
Description
Shoulder Washers
Datasheet
Datasheet Summary
Powered by GS/AI

The Shoulder Washer 5820-TE is constructed from Teflon, providing a non-conductive and chemically resistant option for various applications. It features an outer diameter of 17/32 inches and a head length of 0.093 inches. This product is compliant with RoHS standards and does not have any plating finish. Its material properties make it suitable for use in environments where insulation and resistance to chemicals are required.

Datasheet Summary
Powered by GS/AI

The Shoulder Washer 5820-TE is constructed from Teflon, providing a non-conductive and chemically resistant option for various applications. It features an outer diameter of 17/32 inches and a head length of 0.093 inches. This product is compliant with RoHS standards and does not have any plating finish. Its material properties make it suitable for use in environments where insulation and resistance to chemicals are required.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washers Inch - 5820-TE - RAF Electronic Hardware
Seymour, CT, United States
Shoulder Washers Inch
5820-TE
Shoulder Washers Inch 5820-TE
Shoulder Washers

Shoulder Washers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Washers
Product Number 5820-TE
Product Name Shoulder Washers Inch
Washer Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washers & Shims - PW-20X28X0.2 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.160 to 0.200 inch (4.064 to 5.080 mm)
View Details
Self Aligning Washers (2 Piece) - 41103 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Metric Size M8
View Details
Washers - 7976068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.331 inch (8.400 mm)
View Details