RAF Electronic Hardware Shoulder Washers Inch 5761-TE

Description
Shoulder Washers
Description
Shoulder Washers
Datasheet
Datasheet Summary
Powered by GS/AI

The Shoulder Washer 5761-TE is constructed from Teflon, providing a durable and chemically resistant option for various applications. It features an outer diameter of 1-1/4 inches and a head length of 0.062 inches. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for use in environments where non-conductive and low-friction materials are required.

Datasheet Summary
Powered by GS/AI

The Shoulder Washer 5761-TE is constructed from Teflon, providing a durable and chemically resistant option for various applications. It features an outer diameter of 1-1/4 inches and a head length of 0.062 inches. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for use in environments where non-conductive and low-friction materials are required.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washers Inch - 5761-TE - RAF Electronic Hardware
Seymour, CT, United States
Shoulder Washers Inch
5761-TE
Shoulder Washers Inch 5761-TE
Shoulder Washers

Shoulder Washers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Washers
Product Number 5761-TE
Product Name Shoulder Washers Inch
Washer Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75163 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Flat Washer - BJ743 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Washer Type Flat or USS
Material Steel
Finish BlackOxide
View Details
SAE Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type SAE
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details