The 5754-N Shoulder Washer from RAF Electronic Hardware is constructed from Nylon, providing durability and resistance to various environmental factors. It features an outer diameter of 23/32 inches and a head length of 0.062 inches. This product is compliant with RoHS standards, indicating it is free from hazardous substances. The washer does not have any plating finish, which may be relevant for specific applications where a non-plated surface is preferred. This product is suitable for use in applications requiring precise spacing and load distribution.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Washers |
| Product Number | 5754-N |
| Product Name | Shoulder Washers Inch |
| Washer Type | Shoulder |