RAF Electronic Hardware Shoulder Washers Inch 5753-PH

Description
Shoulder Washers
Description
Shoulder Washers
Datasheet
Datasheet Summary
Powered by GS/AI

The 5753-PH Shoulder Washer is constructed from Phenol, providing durability and resistance to various environmental factors. It features an outer diameter of 11/16 inch and a head length of 0.062 inch. This product is compliant with RoHS standards, indicating it is free from hazardous substances. The washer does not have any plating finish, which may be relevant for applications where surface treatment is a consideration. This component is suitable for use in applications requiring precise spacing and load distribution.

Datasheet Summary
Powered by GS/AI

The 5753-PH Shoulder Washer is constructed from Phenol, providing durability and resistance to various environmental factors. It features an outer diameter of 11/16 inch and a head length of 0.062 inch. This product is compliant with RoHS standards, indicating it is free from hazardous substances. The washer does not have any plating finish, which may be relevant for applications where surface treatment is a consideration. This component is suitable for use in applications requiring precise spacing and load distribution.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washers Inch - 5753-PH - RAF Electronic Hardware
Seymour, CT, United States
Shoulder Washers Inch
5753-PH
Shoulder Washers Inch 5753-PH
Shoulder Washers

Shoulder Washers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Washers
Product Number 5753-PH
Product Name Shoulder Washers Inch
Washer Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washers - 32001 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details
Self-Sealing Washer - 75162 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details