RAF Electronic Hardware Male Female Standoffs Inch 4697-2520-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4697-2520-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4697-2520-AL
Male Female Standoffs Inch 4697-2520-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2365-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2365-ND
Board Spacers, Standoffs 1772-2365-ND
"Hex Standoff Threaded 1/4""-20 Aluminum 2.000"" (50.80mm)"

"Hex Standoff Threaded 1/4""-20 Aluminum 2.000"" (50.80mm)"

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4697-2520-AL 1772-2365-ND
Product Name Male Female Standoffs Inch Board Spacers, Standoffs
Type & Shape Standoff Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1026435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details