RAF Electronic Hardware Male Female Standoffs Inch 4688-2520-S

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4688-2520-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 0.5 inches. It has a thread size of 1/4-20 and a total length of 1-7/16 inches. The thread length is 0.625 inches for the upper section and 0.5 inches for the lower section. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4688-2520-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 0.5 inches. It has a thread size of 1/4-20 and a total length of 1-7/16 inches. The thread length is 0.625 inches for the upper section and 0.5 inches for the lower section. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4688-2520-S - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4688-2520-S
Male Female Standoffs Inch 4688-2520-S
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4688-2520-S
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-8 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacers - 134988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Plastic; Nylon or Polyamide; Nylon
Inside Diameter 0.1181 inch (3 mm)
View Details