RAF Electronic Hardware Board Spacers, Standoffs 4673-2520-S-12

Description
"Hex Standoff Threaded 1/4""-20 Steel 0.500"" (12.70mm) 1/2"""
Request a Quote
Description
"Hex Standoff Threaded 1/4""-20 Steel 0.500"" (12.70mm) 1/2"""
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, Hex Male-Female, 25.4mm (part number 01AH2991) is designed for applications requiring a secure connection between components. It features a body length of 12.7mm and an overall length of 25.4mm, with an external width of 12.7mm. The standoff is made from steel and is RoHS compliant, ensuring it meets environmental regulations. This product is suitable for use in various engineering projects where a robust and reliable standoff is needed.

Datasheet Summary
Powered by GS/AI

The Standoff, Hex Male-Female, 25.4mm (part number 01AH2991) is designed for applications requiring a secure connection between components. It features a body length of 12.7mm and an overall length of 25.4mm, with an external width of 12.7mm. The standoff is made from steel and is RoHS compliant, ensuring it meets environmental regulations. This product is suitable for use in various engineering projects where a robust and reliable standoff is needed.

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1328-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1328-ND
Board Spacers, Standoffs 1772-1328-ND
"Hex Standoff Threaded 1/4""-20 Steel 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded 1/4""-20 Steel 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoff, Hex Male-Female, 25.4Mm; Standoff Material Raf Electronic Hardware - 01AH2991 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 25.4Mm; Standoff Material Raf Electronic Hardware
01AH2991
Standoff, Hex Male-Female, 25.4Mm; Standoff Material Raf Electronic Hardware 01AH2991
STANDOFF, HEX MALE-FEMALE, 25.4MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:25.4mm; External Width:12.7mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 25.4MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:25.4mm; External Width:12.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4673-2520-S-12
Standoffs & Spacers 4673-2520-S-12
Standoffs & Spacers 1/2 Hex X 1/2 Length Hex Male-Female Standoff

Standoffs & Spacers 1/2 Hex X 1/2 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1328-ND 01AH2991 4673-2520-S-12
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 25.4Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details