RAF Electronic Hardware Male Female Standoffs Inch 4653-1032-S

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4653-1032-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 0.375 inches. It has a thread size of 10-32 and a total length of 2-5/8 inches. The standoff includes a thread length of 0.5 inches for the male end and 0.375 inches for the female end. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4653-1032-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 0.375 inches. It has a thread size of 10-32 and a total length of 2-5/8 inches. The standoff includes a thread length of 0.5 inches for the male end and 0.375 inches for the female end. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4653-1032-S - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4653-1032-S
Male Female Standoffs Inch 4653-1032-S
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4653-1032-S
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1663 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Standoffs - 1058224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details