RAF Electronic Hardware Male Female Standoffs Inch 4652-1032-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4652-1032-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4652-1032-SS
Male Female Standoffs Inch 4652-1032-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2263-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2263-ND
Board Spacers, Standoffs 1772-2263-ND
"Hex Standoff Threaded #10-32 Stainless Steel 2.500"" (63.50mm)"

"Hex Standoff Threaded #10-32 Stainless Steel 2.500"" (63.50mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4652-1032-SS
Standoffs & Spacers 4652-1032-SS
Standoffs & Spacers 3/8 Hex X 2-1/2 Length Hex Male-Female Standoff

Standoffs & Spacers 3/8 Hex X 2-1/2 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4652-1032-SS 1772-2263-ND 4652-1032-SS
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacer, Omni - MR-92-100-60 - Southco
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers