RAF Electronic Hardware Male Female Standoffs Inch 4650-1032-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4650-1032-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4650-1032-SS
Male Female Standoffs Inch 4650-1032-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4650-1032-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4650-1032-SS-ND
Board Spacers, Standoffs 1772-4650-1032-SS-ND
"Hex Standoff Threaded #10-32 Stainless Steel 2.250"" (57.15mm)"

"Hex Standoff Threaded #10-32 Stainless Steel 2.250"" (57.15mm)"

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4650-1032-SS 1772-4650-1032-SS-ND
Product Name Male Female Standoffs Inch Board Spacers, Standoffs
Type & Shape Standoff Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1560A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
Stainless Steel Standoffs - BSO4-3.5M3-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Supports - 2828327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details