RAF Electronic Hardware Male Female Standoffs Inch 4650-1032-B

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4650-1032-B from RAF Electronic Hardware is constructed from brass and features a hexagon shape with a diameter of 0.375 inches. It has a thread size of 10-32 and a total length of 2-1/4 inches. The thread lengths are specified as 0.5 inches for the upper thread and 0.375 inches for the lower thread. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4650-1032-B from RAF Electronic Hardware is constructed from brass and features a hexagon shape with a diameter of 0.375 inches. It has a thread size of 10-32 and a total length of 2-1/4 inches. The thread lengths are specified as 0.5 inches for the upper thread and 0.375 inches for the lower thread. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4650-1032-B - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4650-1032-B
Male Female Standoffs Inch 4650-1032-B
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4650-1032-B
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details