RAF Electronic Hardware Male Female Standoffs Inch 4648-1032-N

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4648-1032-N - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4648-1032-N
Male Female Standoffs Inch 4648-1032-N
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2191-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2191-ND
Board Spacers, Standoffs 1772-2191-ND
"Hex Standoff Threaded #10-32 Nylon 2.000"" (50.80mm)"

"Hex Standoff Threaded #10-32 Nylon 2.000"" (50.80mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4648-1032-N
Standoffs & Spacers 4648-1032-N
Standoffs & Spacers 3/8 Hex X 2.00 Length Hex Male-Female Standoff

Standoffs & Spacers 3/8 Hex X 2.00 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4648-1032-N 1772-2191-ND 4648-1032-N
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5/16 Round Spacer - 1668 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details