RAF Electronic Hardware Male Female Standoffs Inch 4642-1224-N

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4642-1224-N from RAF Electronic Hardware is constructed from Nylon and features a hexagon shape with a diameter of 0.375 inches. It has a thread size of 12-24 and a total length of 1-5/8 inches. The thread lengths are 0.5 inches for the upper section and 0.375 inches for the lower section. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable, non-metallic standoffs.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4642-1224-N from RAF Electronic Hardware is constructed from Nylon and features a hexagon shape with a diameter of 0.375 inches. It has a thread size of 12-24 and a total length of 1-5/8 inches. The thread lengths are 0.5 inches for the upper section and 0.375 inches for the lower section. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable, non-metallic standoffs.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4642-1224-N - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4642-1224-N
Male Female Standoffs Inch 4642-1224-N
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4642-1224-N
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details