RAF Electronic Hardware Board Spacers, Standoffs 4640-1032-S-12

Description
"Hex Standoff Threaded #10-32 Steel 1.500"" (38.10mm) 1 1/2"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #10-32 Steel 1.500"" (38.10mm) 1 1/2"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1002-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1002-ND
Board Spacers, Standoffs 1772-1002-ND
"Hex Standoff Threaded #10-32 Steel 1.500"" (38.10mm) 1 1/2"""

"Hex Standoff Threaded #10-32 Steel 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Standoff, Hex Male-Female, 47.63Mm; Standoff Material Raf Electronic Hardware - 01AH2987 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 47.63Mm; Standoff Material Raf Electronic Hardware
01AH2987
Standoff, Hex Male-Female, 47.63Mm; Standoff Material Raf Electronic Hardware 01AH2987
STANDOFF, HEX MALE-FEMALE, 47.63MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:#10-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:47.63mm; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 47.63MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:#10-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:47.63mm; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4640-1032-S-12
Standoffs & Spacers 4640-1032-S-12
Standoffs & Spacers 3/8 Hex X 1-1/2 Length Hex Male-Female Standoff

Standoffs & Spacers 3/8 Hex X 1-1/2 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1002-ND 01AH2987 4640-1032-S-12
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 47.63Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1026334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3937 inch (10 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details