RAF Electronic Hardware Male Female Standoffs Inch 4629T-440-SS

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4629T-440-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagonal shape with a diameter of 0.375 inches. It has a thread size of 4-40 and a total length of 27/32 inches. The thread lengths are specified as 0.25 inches for A and 0.1875 inches for B. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable and corrosion-resistant standoffs.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4629T-440-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagonal shape with a diameter of 0.375 inches. It has a thread size of 4-40 and a total length of 27/32 inches. The thread lengths are specified as 0.25 inches for A and 0.1875 inches for B. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable and corrosion-resistant standoffs.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4629T-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4629T-440-SS
Male Female Standoffs Inch 4629T-440-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4629T-440-SS
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details