The Male-Female Standoff 4617-632-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape with a diameter of 0.3125 inches. It has a thread size of 6-32 and a total length of 5-1/2 inches. The thread lengths are specified as 0.375 inches for one end and 0.25 inches for the other. This product is RoHS compliant and does not have any plating finish.
Male-Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 4617-632-SS |
| Product Name | Male Female Standoffs Inch |
| Type & Shape | Standoff |