RAF Electronic Hardware Male Female Standoffs Inch 4593-1032-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4593-1032-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4593-1032-SS
Male Female Standoffs Inch 4593-1032-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2552-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2552-ND
Board Spacers, Standoffs 1772-2552-ND
"Hex Standoff Threaded #10-32 Stainless Steel 1.625"" (41.28mm)"

"Hex Standoff Threaded #10-32 Stainless Steel 1.625"" (41.28mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4593-1032-SS
Standoffs & Spacers 4593-1032-SS
Standoffs & Spacers 5/16 Hex X 1-5/8 Length Hex Male-Female Standoff

Standoffs & Spacers 5/16 Hex X 1-5/8 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4593-1032-SS 1772-2552-ND 4593-1032-SS
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
1/4 Hex M-F Standoff - 2094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details