RAF Electronic Hardware Male Female Standoffs Inch 4583-1032-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4583-1032-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4583-1032-SS
Male Female Standoffs Inch 4583-1032-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1897-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1897-ND
Board Spacers, Standoffs 1772-1897-ND
"Hex Standoff Threaded #10-32 Stainless Steel 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #10-32 Stainless Steel 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4583-1032-SS
Standoffs & Spacers 4583-1032-SS
Standoffs & Spacers SS 10-32 1in 5/16in HEX ML/FEM Standoff

Standoffs & Spacers SS 10-32 1in 5/16in HEX ML/FEM Standoff

Buy Now
Standoff, Hex Male-Female, 34.93Mm; Standoff Material Raf Electronic Hardware - 01AH2980 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 34.93Mm; Standoff Material Raf Electronic Hardware
01AH2980
Standoff, Hex Male-Female, 34.93Mm; Standoff Material Raf Electronic Hardware 01AH2980
STANDOFF, HEX MALE-FEMALE, 34.93MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:#10-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.93mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 34.93MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:#10-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.93mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4583-1032-SS 1772-1897-ND 4583-1032-SS 01AH2980
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 34.93Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 2240398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details