RAF Electronic Hardware Male Female Standoffs Inch 4583-1032-S

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4583-1032-S - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4583-1032-S
Male Female Standoffs Inch 4583-1032-S
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2538-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2538-ND
Board Spacers, Standoffs 1772-2538-ND
"Hex Standoff Threaded #10-32 Steel 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #10-32 Steel 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4583-1032-S
Standoffs & Spacers 4583-1032-S
Standoffs & Spacers 5/16 Hex X 1.000 Length Hex Male-Female Standoff

Standoffs & Spacers 5/16 Hex X 1.000 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4583-1032-S 1772-2538-ND 4583-1032-S
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details