RAF Electronic Hardware Male Female Standoffs Inch 4577T-832-SS

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4577T-832-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape with a diameter of 0.3125 inches. It has an 8-32 thread size and a length of 21/32 inches. The thread lengths are 0.4375 inches for A and 0.375 inches for B. This product is RoHS compliant and has no plating finish, making it suitable for various applications where corrosion resistance is required.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4577T-832-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape with a diameter of 0.3125 inches. It has an 8-32 thread size and a length of 21/32 inches. The thread lengths are 0.4375 inches for A and 0.375 inches for B. This product is RoHS compliant and has no plating finish, making it suitable for various applications where corrosion resistance is required.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4577T-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4577T-832-SS
Male Female Standoffs Inch 4577T-832-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4577T-832-SS
Standoffs & Spacers 4577T-832-SS
Standoffs & Spacers 5/16 HEX M/F STDOFF 21/32 8-32 SS

Standoffs & Spacers 5/16 HEX M/F STDOFF 21/32 8-32 SS

Buy Now

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4577T-832-SS 4577T-832-SS
Product Name Male Female Standoffs Inch Standoffs & Spacers
Type & Shape Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details