RAF Electronic Hardware Male Female Standoffs Inch 4565-440-B

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4565-440-B from RAF Electronic Hardware is constructed from brass and features a hexagon shape with a diameter of 0.25 inches. It has a thread size of 4-40 and a total length of 2-7/8 inches. The standoff includes a thread length of 0.25 inches for the first section and 0.1875 inches for the second section. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4565-440-B from RAF Electronic Hardware is constructed from brass and features a hexagon shape with a diameter of 0.25 inches. It has a thread size of 4-40 and a total length of 2-7/8 inches. The standoff includes a thread length of 0.25 inches for the first section and 0.1875 inches for the second section. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4565-440-B - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4565-440-B
Male Female Standoffs Inch 4565-440-B
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4565-440-B
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details