RAF Electronic Hardware Board Spacers, Standoffs 4560-632-S-12

Description
"Hex Standoff Threaded #6-32 Steel 2.250"" (57.15mm) 2 1/4"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #6-32 Steel 2.250"" (57.15mm) 2 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1207-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1207-ND
Board Spacers, Standoffs 1772-1207-ND
"Hex Standoff Threaded #6-32 Steel 2.250"" (57.15mm) 2 1/4"""

"Hex Standoff Threaded #6-32 Steel 2.250"" (57.15mm) 2 1/4"""

Buy Now Datasheet
Standoff, Hex Male-Female, 63.5Mm; Standoff Material Raf Electronic Hardware - 01AH2974 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 63.5Mm; Standoff Material Raf Electronic Hardware
01AH2974
Standoff, Hex Male-Female, 63.5Mm; Standoff Material Raf Electronic Hardware 01AH2974
STANDOFF, HEX MALE-FEMALE, 63.5MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:57.15mm; Overall Length:63.5mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 63.5MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:57.15mm; Overall Length:63.5mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4560-632-S-12
Standoffs & Spacers 4560-632-S-12
Standoffs & Spacers 1/4 Hex X 2-1/4 Length Hex Male-Female Standoff

Standoffs & Spacers 1/4 Hex X 2-1/4 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1207-ND 01AH2974 4560-632-S-12
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 63.5Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers