RAF Electronic Hardware Male Female Standoffs Inch 4549-440-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4549-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4549-440-AL
Male Female Standoffs Inch 4549-440-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1442-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1442-ND
Board Spacers, Standoffs 1772-1442-ND
"Hex Standoff Threaded #4-40 Aluminum 1.438"" (36.53mm)"

"Hex Standoff Threaded #4-40 Aluminum 1.438"" (36.53mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4549-440-AL
Standoffs & Spacers 4549-440-AL
Standoffs & Spacers 1/4 Hex X 1-7/16 Length Hex Male-Female Standoff

Standoffs & Spacers 1/4 Hex X 1-7/16 Length Hex Male-Female Standoff

Buy Now Datasheet
Standoff, Hex Male-Female, 41.26Mm; Standoff Material Raf Electronic Hardware - 01AH2960 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 41.26Mm; Standoff Material Raf Electronic Hardware
01AH2960
Standoff, Hex Male-Female, 41.26Mm; Standoff Material Raf Electronic Hardware 01AH2960
STANDOFF, HEX MALE-FEMALE, 41.26MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:36.5mm; Overall Length:41.26mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 41.26MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:36.5mm; Overall Length:41.26mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4549-440-AL 1772-1442-ND 4549-440-AL 01AH2960
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 41.26Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-440-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details